The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a sealed, epoxy-coated enclosure, RoHS compliance, and supports contact materials including AgSnO2In2O3. The part is available in a 5-pin configuration (UL 508 and UL 873 spacing with pin 6 omitted) and offers a 0.6 W coil option. It operates from -40°C to 100°C with Class B insulation, has an initial contact resistance of 50 mΩ max, and meets UL 508 and UL 873 standards. The mechanical life is 1 × 10⁷ operations, with an electrical life of 5 × 10⁴ operations at rated load. The device weighs 27 grams and has a solderability rating of 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5ST-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |