The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in panel mount or PCB mount configurations with quick-connect or pin terminals. This variant includes a 5VDC coil with 0.6 W power consumption, 1 Form A SPST-NO contacts with AgCdO+Au gold-plated material, and IP67 epoxy sealing. It meets UL 508 and UL 873 spacing requirements, has a maximum switching voltage of 300 VAC and 110 VDC, and operates from -55°C to 100°C with Class B insulation. The relay is RoHS compliant and rated for 50,000 electrical operations at resistive load. The mounting style is panel mount with mounting tabs, and the terminal configuration is QC pins.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5ST-T4-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |