The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. It handles resistive loads up to 30 A at 250 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA. The relay features AgCdO+Au contact material, Class B insulation, 0.9 W coil power, and an operating temperature range of -55°C to 100°C. It is RoHS compliant, meets UL 508 and UL 873 spacing requirements, and is available in an IP67 epoxy-sealed version. Terminal strength is 10 N, and it has a mechanical life of 1 × 10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5ST-T4-X67G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |