The PTRH-T series is a 30-amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part features a 0.6 W coil, AgSnO2In2O3 contacts with gold plating, and an alternate quick-connect pinout (A) with PCB and QC terminations. It is epoxy sealed for IP67 protection, meets UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface), and has a Class B insulation rating. The relay operates at 5 VDC with a must-operate voltage of 3.75 VDC and a must-release voltage of 0.5 VDC. It supports switching up to 30 A at 240 VAC and 30 VDC, with a maximum switching power of 7,500 VA and 900 W. The operating temperature range is -55°C to 100°C, and it complies with RoHS and REACH regulations. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5ST-T2-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |