The PTRH-T series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part has a 5VDC coil with 0.6 W power consumption, AgSnO2In2O3 contacts, Class B insulation, and an IP67 epoxy-sealed enclosure. It uses a PCB pin and quick-connect terminal layout with an alternate pinout. The relay meets UL 508 and UL 873 spacing requirements, has a maximum switching voltage of 300 VAC and 110 VDC, and operates from -55°C to 100°C. It is RoHS compliant and rated for 50,000 electrical operations.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5ST-T2-X67A0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |