The PTRH-T series is a 30 amp power PCB relay with a T91 footprint, designed for general purpose switching applications. It is available in multiple contact forms including 1A (SPST-NO) and features PCB pins and quick-connect terminals. The part supports a maximum switching voltage of 300 VAC and 110 VDC, with a resistive load rating of 30 A at 120 VAC and 240 VAC. It has a coil power consumption of 0.9 W at 5 VDC, an operate time of less than 15 ms, and a release time of less than 10 ms. The relay complies with UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 100°C (Class B), and meets RoHS standards. The product is epoxy sealed and has an insulation resistance of at least 1,000 MΩ at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5ST-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |