The PTRH-T series is a 30 A power PCB relay with a T91 footprint, designed for general-purpose switching applications. It features a solderable PCB pin and quick-connect terminal configuration in the T2 variant, with a 0.6 W coil and Class B insulation. The relay is rated for 30 A at 250 VAC resistive load, 2 HP at 240 VAC motor load, and 900 W/7,500 VA maximum switching power. It complies with UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 100°C, and meets RoHS V2 and REACH V3 standards. The T2 version supports 1 Form A contact configuration with 5 VDC coil voltage, and the part is process sealed. Contact material is AgSnO2In2O3. Dimensions and pin layout follow the T91 standard form.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5ST-T2-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |