The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a 1 Form A (SPST-NO) contact configuration. The part is epoxy sealed, immersion cleanable, and RoHS compliant, with a 6-pin layout that omits pin 6 to meet UL 508 and UL 873 spacing requirements. It operates with a 0.6 W coil at 5 VDC, has a contact resistance of 50 mΩ max, and supports a maximum switching voltage of 110 VDC and 300 VAC. The insulation class is F, allowing operation from -40°C to 125°C, with a dielectric strength of 4,000 V between coil and contacts. The relay weighs 30 grams and is designed for PCB mounting. The ordering code 'SFT-X-0.6' indicates an epoxy-sealed package with Class F insulation, AgSnO2In2O3 contacts, RoHS compliance, and a 0.6 W coil power variant.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5SFT-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |