The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in panel mount configurations with quick-connect terminals and mounting tabs. It features a 5 VDC coil, Class F insulation, AgSnO2In2O3 contact material, and gold-plated contacts. The relay is RoHS compliant, rated for 240 VAC switching, and meets UL 508 and UL 873 spacing requirements. Operate time is less than 15 ms, release time less than 10 ms, with an operating temperature range of -55°C to 125°C for Class F. It has an insulation resistance of 1,000 MΩ minimum at 500 VDC and 50% RH, and a power consumption of 0.9 W. The part is epoxy sealed for IP67 protection.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5SFT-T4-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |