The PTRH-T series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs. It is rated for 30 A at 250 VAC resistive load and 2 HP at 240 VAC motor load, with a maximum switching power of 900 W and 7,500 VA. The relay has a 0.9 W coil, operates from -55°C to 100°C, and features Class F insulation. The part includes gold-plated contacts (AgCdO+Au) and is epoxy-sealed to IP67. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has an insulation resistance of 1,000 MΩ min at 500 VDC. Must operate voltage is 3.75 VDC and must release voltage is 0.5 VDC for the 5 VDC coil option. Physical dimensions and terminal specifications conform to the T4/T5 mounting style.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5SFT-T4-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |