The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) configurations. The OT4 variant features quantum contact pins with mounting tabs for panel mounting. It is rated for 30 A at 250 VAC, 2 HP at 240 VAC, with a maximum switching power of 7,500 VA and 900 W. Contact material is AgSnO, insulation is Class F, and it is RoHS compliant. Coil voltage is 5 VDC, with a coil power of 0.9 W, operate time less than 15 ms, and release time less than 10 ms. Operating temperature ranges from -55°C to 125°C for Class F. The relay meets UL 508 and UL 873 spacing requirements and has an insulation resistance of 1,000 MΩ min at 500 VDC. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5SFT-OT4-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |