The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a 1 Form A (SPST-NO) contact arrangement. It is available in a sealed enclosures with Class F insulation and AgCdO+Au gold-plated contacts. The relay operates at 5 VDC coil voltage, consumes 0.9 W, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It has a maximum switching current of 30 A, a dielectric strength of 4,000 V between coil and contacts, and an operating temperature range of -40°C to 125°C. The part is RoHS compliant, epoxy sealed, immersion cleanable, and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5SF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |