The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in SPST-NO (1 Form A) and SPDT (1 Form C) contact configurations. This part features a 5 VDC coil with 0.9 W power consumption, Class F insulation, and AgCdO contacts. It is mounted with quick-connect pins and panel mounting tabs, measures approximately 13.5 grams, and operates from -55°C to 125°C. The relay meets UL 508 and UL 873 spacing requirements, has a dielectric strength of 4,000 VAC between coil and contacts, and is RoHS compliant. Maximum switching capacity is 30 A at 240 VAC and 900 W resistive load. Mechanical life exceeds 10^7 operations, and electrical life is rated at 5×10^4 operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5SF-T4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |