Picker Components General Purpose Relays PTRH-1A-5SF-T2-XAG

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, meeting UL 508 and UL 873 spacing requirements. It features AgCdO or AgSnO contact material, operates with 0.6 W or 0.9 W coil power, and has an operating temperature range of -55°C to 100°C for Class B or -55°C to 125°C for Class F insulation. The T2 variant includes PCB and QC pins with a dust cover, and the part is RoHS compliant. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under rated load.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, meeting UL 508 and UL 873 spacing requirements. It features AgCdO or AgSnO contact material, operates with 0.6 W or 0.9 W coil power, and has an operating temperature range of -55°C to 100°C for Class B or -55°C to 125°C for Class F insulation. The T2 variant includes PCB and QC pins with a dust cover, and the part is RoHS compliant. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-5SF-T2-XAG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-5SF-T2-XAG
General Purpose Relays 2500-PTRH-1A-5SF-T2-XAG
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-5SF-T2-XAG
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products