The PTRH-T series is a 30 amp power PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive loads, suitable for switching 2 HP motors at 240 VAC. It is available in mounting configurations T2 and T3 with PCB and QC pins, and supports 1 Form A contact. This variant features a 5 VDC coil with 0.6 W power consumption, F-class insulation, AgCdO+Au gold-plated contacts, and is sealed for process protection. It complies with UL 508 and UL 873 spacing requirements, meets RoHS standards, and operates from -55°C to 100°C. The relay has an operate time of less than 15 ms, a release time of less than 10 ms, and an insulation resistance of at least 1,000 MΩ at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5SF-T2-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |