The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a SPST-NO (1 Form A) contact configuration. It has an epoxy-sealed, immersion-cleanable design with Class F insulation and RoHS compliance. The part uses AgCdO contacts with optional gold plating and meets UL 508 and UL 873 spacing requirements when pin 6 is omitted. Operating temperature ranges from -40°C to 125°C for Class F, with a coil power of 0.9 W at 5 VDC and must operate voltage of 3.75 VDC. Maximum switching capacity is 30 A at 240 VAC and 900 W resistive. The relay terminates in PCB pins with a weight of 30 grams for the open frame version and supports a mechanical life of 1 × 10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5SF-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |