The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It supports mounting via PCB pins or quick-connect pins with mounting tabs, and is rated for 30 A at 240 VAC resistive load with a maximum switching power of 900 W and 7,500 VA. The relay meets UL 508 and UL 873 spacing requirements, features AgCdO contacts, and complies with RoHS. Insulation class is B (operating temperature -55°C to 100°C) or optional F (-55°C to 125°C). Coil power is 0.9 W at 5 VDC, with a must-operate voltage of 3.75 VDC and must-release voltage of 0.5 VDC. The part is epoxy-sealed to IP67 and has an alternate pinout option.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5S-T2-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |