The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations. The PTRH-1A-5S-T2-XA variant features a 5 VDC coil with 0.9 W power consumption, PCB and QC pin termination, and a dust cover enclosure with Class B insulation. It meets UL 508 and UL 873 spacing requirements, has a maximum switching capacity of 30 A at 240 VAC, and operates from -55°C to 100°C. The relay is RoHS compliant and has a minimum insulation resistance of 1,000 MΩ at 500 VDC. Terminal strength is rated at 10 N, and the weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5S-T2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |