The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, meeting UL 508 and UL 873 spacing requirements. It offers two mounting styles: T2/T3 with PCB and QC pins, and T4/T5 with QC pins and mounting tabs. The PTRH-1A-5S-T2-X67AG variant features a 5 VDC coil, Class B insulation, AgCdO contacts, IP67 epoxy sealing, and an alternate quick-connect pinout. It operates from -55°C to 100°C, has a coil power of 0.9 W, and meets RoHS standards. The relay has a maximum switching power of 900 W and 7,500 VA, with a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5S-T2-X67AG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |