The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with quick-connect pins and mounting tabs. It supports SPST-NO (1 Form A) contact form, rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a maximum switching power of 7,500 VA. The relay features AgCdO contact material, operates with 0.9 W coil power at 5 VDC, has a 3.75 VDC must operate voltage and 0.5 VDC must release voltage, and an operate time of less than 15 ms with a release time of less than 10 ms. It meets UL 508 and UL 873 spacing requirements, complies with RoHS, and operates from -55°C to 125°C with Class B insulation. Weight is 13.5 grams and it is rated for 1 × 10⁷ mechanical operations and 5 × 10⁴ electrical operations.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5S-OT4-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |