The PTRH series is a 30 Amp power PCB relay with a T90 footprint, offering SPST-NO (1 Form A) contact configuration. It features a sealed enclosure, RoHS compliance, and meets UL 508 and UL 873 spacing requirements when pin 6 is omitted. The relay has a 30 A contact rating at 250 VAC, 2 HP motor rating, and a maximum switching power of 900 W and 7,500 VA. It operates with a 0.9 W coil, has an operate time under 15 ms, a release time under 10 ms, and an operating temperature range of -40°C to 100°C for Class B insulation. Terminal strength is 10 N, and the device weighs 30 grams in open frame configuration. Contact material is AgCdO, with insulation resistance of at least 1,000 MΩ at 500 VDC and dielectric strength of 2,500 V between coil and contacts for 1 minute at 50 Hz.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5S-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |