The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a 6-pin configuration with pin 6 omitted for UL 508 and UL 873 spacing compliance, epoxy sealing, and immersion cleanability. The part has a coil power rating of 0.9 W, operates with a 5 VDC coil voltage, and includes AgSnO2In2O3 contact material with optional gold plating. It supports an operating temperature range of -40°C to 125°C with Class F insulation, meets UL Class F insulation standards, and complies with EU RoHS V2 and REACH V3. The relay has a maximum switching current of 30 A and a mechanical life of 1 × 10⁷ operations. Dimensions and pin layout follow the standard T90 form factor, with a weight of 30 grams for the open-frame version.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5FT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |