The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPST-NO contact form, AgSnO2In2O3 contact material, and is available in a sealed enclosure with Class F insulation. The relay has a 0.6 W coil power rating and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It operates from -40°C to 125°C, handles up to 30 A at 250 VAC, and supports a maximum switching power of 7,500 VA. The device is RoHS compliant, epoxy sealed, and immersion cleanable. It weighs 30 grams and has a mechanical life of 1 x 10^7 operations. The terminal arrangement follows the standard T90 PCB layout.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5FT-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |