The PTRH series is a 30-amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT contact forms. This part features a 5VDC coil, Class F insulation, AgCdO+Au gold-plated contacts, and an open-frame enclosure. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, has a maximum switching capacity of 30 A at 250 VAC, and operates within a temperature range of -40°C to 125°C. The relay is RoHS compliant, epoxy sealed, immersion cleanable, and has a coil power rating of 0.9 W. Physical dimensions and weight are not specified.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5F-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |