The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO2O3 contacts and available with Class F insulation. The part PTRH-1A-5F-X-0.6G has a 5 VDC coil, 0.6 W power consumption, Class F insulation, gold-plated AgCdO+Au contacts, and an open-frame enclosure. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, has an operate time under 15 ms, release time under 10 ms, and operates from -40°C to 125°C. The relay is RoHS compliant, epoxy sealed, immersion cleanable, and weighs 30 grams. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A and power of 7,500 VA.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5F-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |