The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching. It features a SPST-NO (1 Form A) contact configuration, AgCdO contacts, and an open frame enclosure. The part operates with a 5VDC coil, class F insulation, and a coil power consumption of 0.6 W. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, supports a maximum switching voltage of 300 VAC and current of 30 A, and has an operating temperature range of -40°C to 125°C. The relay is RoHS compliant, epoxy sealed, immersion cleanable, and weighs 27 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5F-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |