The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO2In2O3 contacts and Class B or F insulation. It is RoHS compliant, epoxy sealed, and immersion cleanable, with a 6-pin configuration that meets UL 508 or UL 873 spacing standards when Pin 6 is omitted. The relay operates from -40°C to 100°C for Class B or up to 125°C for Class F, with a coil power of 0.9 W standard, and a maximum switching capacity of 900 W resistive or 7,500 VA. Mechanical life is rated at 107 operations, and electrical life at 5 × 10^4 operations. The part is mounted via PCB pins with a weight of 27-30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5CT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |