The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, designed for switching loads up to 30 A at 250 VAC and 30 VDC, with AgCdO or AgSnO2In2O3 contacts. It features a maximum switching power of 900 W or 7,500 VA and meets UL 508 and UL 873 spacing requirements. The T2 variant includes PCB and QC pins with a dust cover, operates at 5 VDC coil voltage with 0.9 W power consumption, and has an operating temperature range of -55°C to 100°C with Class B insulation. The relay is RoHS compliant and has an insulation resistance of at least 1,000 MΩ at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5CT-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |