The PTRH-OT series is a 30 amp power PCB relay with a T91 footprint, designed for general purpose switching applications. It features a 1 Form A (SPST-NO) contact configuration with AgSnO contact material and a dust cover enclosure. The relay supports a 5VDC coil with a power consumption of 0.9 W, operates in a temperature range of -55°C to 100°C (Class B), and meets UL 508 and UL 873 spacing requirements. Mounting is via PCB pins and quick-connect pins. The relay has a maximum switching voltage of 300 VAC and current of 30 A, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under resistive loads. It is RoHS compliant and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5CT-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |