Picker Components General Purpose Relays PTRH-1A-5CFT-T2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30-amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C configurations. It supports PCB and quick-connect pin terminations, with optional mounting tabs for panel mounting. Rated for 30 A at 250 VAC resistive load and meeting UL 508 and UL 873 spacing requirements, it features AgSnO2In2O3 contacts, 0.9 W coil power, and a Class F insulation option. The unit operates from -55°C to 100°C, complies with RoHS, and has an insulation resistance of 1,000 MΩ min at 500 VDC. For part PTRH-1A-5CFT-T2-X, the T2 mounting type with dust cover and AgSnO2In2O3 contacts applies.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30-amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C configurations. It supports PCB and quick-connect pin terminations, with optional mounting tabs for panel mounting. Rated for 30 A at 250 VAC resistive load and meeting UL 508 and UL 873 spacing requirements, it features AgSnO2In2O3 contacts, 0.9 W coil power, and a Class F insulation option. The unit operates from -55°C to 100°C, complies with RoHS, and has an insulation resistance of 1,000 MΩ min at 500 VDC. For part PTRH-1A-5CFT-T2-X, the T2 mounting type with dust cover and AgSnO2In2O3 contacts applies.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-5CFT-T2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-5CFT-T2-X
General Purpose Relays 2500-PTRH-1A-5CFT-T2-X
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-5CFT-T2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.O 69.4820 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details