The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a SPST-NO (1 Form A) contact configuration. It uses AgSnO₂In₂O₃ contact material, has a 0.9 W coil power consumption, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and operates within a temperature range of -40°C to 100°C for Class B insulation. It has a 10N terminal strength, 50 mΩ maximum initial contact resistance, and a mechanical life of 10⁷ operations. The package is an open-frame PCB mount with a weight of 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5CFT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |