The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form A (SPST-NO) contact configuration, AgCdO contacts with gold plating, and a PCB pin termination. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. It supports 5 VDC coil voltage with 0.9 W coil power, Class F insulation, and operates from -40°C to 125°C. The part meets UL 508 and UL 873 standards with Pin 6 omitted, has a maximum switching voltage of 300 VAC and 110 VDC, and a switching current rating of 30 A. The mechanical life is 1 × 10⁷ operations, with an electrical life of 5 × 10⁴ operations at rated load. Weighing 30 grams, it is available in an open frame or sealed enclosure.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5CF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |