The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, AgCdO or AgSnO2O3 contact materials, and optional gold-plated contacts. The part operates with a 5 VDC coil, has a coil power of 0.9 W, and meets UL 508 and UL 873 spacing with pin 6 omitted. It is epoxy sealed, RoHS compliant, and rated for 30 A at 250 VAC with a maximum switching power of 7,500 VA. The insulation class is F, providing an operating temperature range of -40°C to 125°C. The relay has an operate time under 15 ms and a release time under 10 ms. Dimensions are not explicitly specified but follow the T90 standard. The packaging is open frame with a dust cover option.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5CF-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |