The PTRH is a 30 A power PCB relay with a T90 footprint, designed for general purpose switching. It features a SPST-NO (1 Form A) contact, AgCdO contacts optionally plated with gold, and an epoxy-sealed, immersion-cleanable design. Rated for 300 VAC and 110 VDC switching voltage with a maximum current of 30 A, it meets UL 508 and UL 873 spacing with pin 6 omitted. Coil voltage is 5 VDC, consuming 6.5 W, with a must-operate voltage of 3.75 VDC and must-release voltage of 0.5 VDC. Operating temperature is -40°C to 100°C for Class B insulation. Mechanical life is 10^7 operations, electrical life is 5 × 10^4 cycles. Weight is 30 grams in open frame. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5C-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |