The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) configurations. This part has a 5 VDC coil with 0.6 W power consumption, AgCdO contacts, a dust cover enclosure, and Class B insulation. It features a PCB pin and quick connect terminal layout, meets UL 508 and UL 873 spacing requirements, and is RoHS compliant. The operating temperature range is -55°C to 100°C, with a maximum switching voltage of 300 VAC and 110 VDC. The relay has an operate time of less than 15 ms and a release time of less than 10 ms. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5C-T2-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |