The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations, rated for 30 A at 250 VAC resistive load and 2 HP at 240 VAC motor load. It features a 0.9 W coil power consumption, operates at -55°C to 100°C for Class B insulation, and meets UL 508 and UL 873 spacing requirements. The part has an initial contact resistance of 50 mΩ max, a dielectric strength of 2,500 VAC between coil and contacts, and is RoHS compliant. Mounting options include PCB pins and quick-connect pins with or without mounting tabs. The specific variant PTRH-1A-5C-T2-X-G is not explicitly listed, but the series supports 5 VDC coil voltage and gold-plated contacts (AgCdO+Au), with a dust cover enclosure and Class B insulation as standard for this configuration.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5C-T2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |