The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1-form A, 1-form B, or 1-form C contact configurations. It features a 0.6 W coil option, PCB and quick-connect pins, and a dust cover enclosure. The relay meets UL 508 and UL 873 spacing requirements, has a maximum switching voltage of 300 VAC and 110 VDC, and a contact rating of 30 A at 240 VAC. Insulation is Class B, with an operating temperature range of -55°C to 100°C. The part is RoHS compliant and has an initial contact resistance of 50 mΩ max. The physical dimensions and pinout follow the standard T2 mounting style.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5C-T2-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |