The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a resistive load rating of 30 A at 250 VAC. The relay features AgCdO or AgSnO contacts and meets UL 508 and UL 873 spacing requirements. Mounting options include PCB pins or quick-connect pins with mounting tabs. The coil operates at 5 VDC with a power consumption of 0.9 W, has an operate time under 15 ms, and a release time under 10 ms. It operates from -55°C to 100°C with Class B insulation, and is RoHS compliant. The OT2 variant includes a dust cover and PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5C-OT2-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |