The PTRH-OT series is a 30 Amp PCB power relay with a T91 footprint, designed for general purpose switching up to 30 A at 250 VAC and 2 HP at 240 VAC. The OT2 variant features PCB pins and quick-connect pins with a dust cover, and the PTRH-1A-5C-OT2-X0.6 variant specifies a 5 VDC coil with 0.6 W power consumption, AgCdO contacts, Class B insulation, and a dust cover. The relay has a maximum switching voltage of 300 VAC and 110 VDC, a mechanical life of 10^7 operations, and an electrical life of 5 × 10^4 operations. It meets UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 100°C (Class B), and is RoHS compliant. The relay operates in less than 15 ms and releases in less than 10 ms.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5C-OT2-X0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |