The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, AgCdO contacts with gold plating, and a dust cover enclosure. The relay supports a 5VDC coil voltage with 0.9 W power consumption, complies with UL 508 and UL 873 spacing standards with pin 6 omitted, and meets RoHS V2 and REACH V3 requirements. It has an operating temperature range of -40°C to 100°C for Class B insulation, a dielectric strength of 2,500 VAC between coil and contacts, and a maximum switching rating of 30 A at 250 VAC. The unit is epoxy sealed, immersion cleanable, and weighs 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5C-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |