The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, offering SPST-NO (1 Form A) contact configuration, AgCdO contacts, and a 0.6 W coil power rating. It supports 30 A switching at 240 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, features epoxy sealing and immersion cleanability, and complies with RoHS. It operates from -40°C to 100°C with Class B insulation, has a coil resistance of 42 Ω at 5 VDC, and a mechanical life of 1 × 10⁷ operations. The package is an open-frame PCB mount, weighing 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |