The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It is available in SPST-NO, SPST-NC, or SPDT contact forms with AgCdO or AgSnO2O3 contacts, and gold-plated variants. The PTRH-1A-5-1-X-G variant features a 5 VDC coil, 0.9 W power consumption, pin #6 omitted to meet UL 508 and UL 873 spacing, RoHS compliance, and gold-plated contacts. It has an operate time of less than 15 ms and a release time of less than 10 ms. The relay is epoxy sealed, immersion cleanable, and designed for operation from -40°C to 100°C with Class B insulation. Dimensions and terminal strength support PCB mounting with 0.8 mm diameter coil pins and 0.8 mm x 1.5 mm power pins. The unit weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |