The PTRH-1A-48T-X is a 30 A general purpose PCB relay with a single-form A contact, designed for switching up to 240 VAC and 30 A resistive loads. It features a T90 footprint, AgSnO2In2O3 contact material, and an open-frame enclosure. The coil operates at 48 VDC with a power consumption of 0.9 W, meets UL 508 spacing with pin 6 omitted, and complies with RoHS standards. Operating temperature ranges from -40°C to 100°C, with an insulation class of B. Dimensions, terminal strength, and solderability are specified for PCB mounting, and the relay supports immersion cleaning. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48T-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |