The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. It supports 30 A switching at 240 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA. The relay has AgSnO₂In₂O₃ contacts, a 0.9 W coil, and operates from -55°C to 100°C with Class B insulation. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and features 1,000 MΩ insulation resistance and 15 ms maximum operate time. The T4 variant includes mounting tabs and is sealed with an epoxy coating but is not washable.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48ST-T4-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |