The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. This part is a 48VDC, 0.6W coil variant with AgCdO+Au gold-plated contacts, a T2 mounting style featuring both PCB and QC pins, and a process-sealed enclosure. It meets UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 100°C, and complies with RoHS and REACH regulations. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with an initial contact resistance of 50 mΩ max. It is rated for 30 A at 240 VAC under UL approval and has a mechanical life of 1 × 10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48ST-T2-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |