The PTRH-T series is a 30 Amp general purpose PCB relay designed for switching resistive and motor loads up to 30 A at 250 VAC and 30 VDC. It features a T91 footprint and is available in mounting styles T2 and T3 with PCB and QC pins. This part has a 48 VDC coil with 0.9 W power consumption, AgSnO2In2O3 contacts, Class B insulation, and an operating temperature range of -55°C to 100°C. It meets UL 508 and UL 873 spacing requirements, has an initial contact resistance of 50 mΩ max, and is RoHS compliant. The relay operates in less than 15 ms and releases in less than 10 ms, with a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 operations at rated load. The enclosure is sealed and has a dust cover.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48ST-T2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |