The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, offering SPST-NO (1 Form A) and SPDT (1 Form C) contact configurations. It supports 30 A switching at 240 VAC and 30 VDC with AgSnO2In2O3 contacts, and meets UL 508 and UL 873 spacing requirements. The relay has a 0.9 W coil power rating, operates from -55°C to 100°C (Class B), and features a 15 ms operate time and 10 ms release time. It is RoHS compliant and available in an IP67 epoxy sealed version. Terminal strength is 10 N, and it complies with UL Class F insulation when designated. The T2 variant includes PCB pin and QC pin termination. The part number PTRH-1A-48ST-T2-X matches the series with a 48 VDC coil, sealed enclosure, and RoHS compliance.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48ST-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |