The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in SPST-NO (1 Form A) and SPDT (1 Form C) configurations. This device features a 48 VDC coil with 0.6 W power consumption, PCB pin and quick connect terminations, and Class B insulation. It is rated for 30 A at 250 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 100°C. The must operate voltage is 36 VDC, and the must release voltage is 4.8 VDC. Contact material is AgSnO2In2O3. The mounting style includes both PCB pins and quick connect terminals, and the unit is process sealed.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48ST-T2-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |