The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching. It features a SPST-NO contact configuration, AgSnO2In2O3 contacts, and Class F insulation. The relay is epoxy sealed, RoHS compliant, and has a 48 VDC coil consuming 0.9 W. It supports 30 A switching at 300 VAC and 110 VDC, with a must operate voltage of 36 VDC and must release voltage of 4.8 VDC. Mechanical life is 1 × 10^7 operations; electrical life is 5 × 10^4 operations. Operating temperature ranges from -40°C to 125°C. The device uses a 6-pin PCB termination with UL 508 spacing and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48SFT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |