The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, and featuring a 1 Form A contact configuration. It is available in an epoxy-sealed, immersion-cleanable package with Class F insulation, RoHS compliance, and a 6-pin design that omits pin 6 to meet UL 508 and UL 873 spacing requirements. The relay operates with a 0.6 W coil at 48 VDC, has a maximum switching current of 30 A, and supports a 900 W resistive load. It meets UL 508 and UL 873 standards, has an operating temperature range of -40°C to 125°C for Class F, and weighs 30 grams. Terminal strength is 10 N, with solderability at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48SFT-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |